40W Constant Power Mode With Tunable Whi
LED DRVR CC AC-DC 1.05A 20~50V
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 149651 | 1866-LCM-40TW-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Input Voltage | 0.6498 volts | |
| Output Voltage | 0.4000 volts | 20 to 50 volts |
| Output Power | 40 watts |