Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
MEAN WELL USA, INC.
ICL-28R -- LED DRIVER, 28A, -999V, 6.44KVA ROHS COMPLIANT MEAN WELL
Mean Well USA, Inc.
Led Driver, 28A, -999V, 6.44Kva Rohs Compliant Mean Well
ICL-28R
Description
LED DRIVER, 28A, -999V, 6.44KVA ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
LED DRIVER, 28A, -999V, 6.44KVA ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 28A, -999V, 6.44Kva Rohs Compliant Mean Well
87AH6022
Led Driver, 28A, -999V, 6.44Kva Rohs Compliant Mean Well
87AH6022
LED DRIVER, 28A, -999V, 6.44KVA ROHS COMPLIANT: YES
LED DRIVER, 28A, -999V, 6.44KVA ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
LED Drivers
Product Number
87AH6022
Product Name
Led Driver, 28A, -999V, 6.44Kva Rohs Compliant Mean Well
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Drivers
122238
Specs
Output Voltage
12 volts
Output Power
216 watts
Features
Outdoor Rated
View Details
Allegro MicroSystems Inc.
LED Drivers
A6277EA
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
4.5 to 5.5 volts
Output Voltage
4 volts
View Details
3
suppliers
Skyworks Solutions, Inc.
LED Driver IC
AHK3294IJS-T1
Specs
Form Factor
Intgrated Circuit (IC)
View Details
Rochester Electronics
PMIC - LED Drivers
D40LD005FP#H0
View Details