Mean Well USA, Inc. AC DC Converters HRPG-1000-48

Description
Enclosed AC DC Converters 1 Output 48V 21A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 21A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-5567-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-5567-ND
AC DC Converters 1866-5567-ND
Enclosed AC DC Converters 1 Output 48V 21A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 21A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 21A, No. Of Outputs-1Outputs, Output Power Max-1.008Kw, Output Voltage Output 1-48V, Output Current Output 1-21A, Output Voltage Output 2--, Output Current Output ... - 01AH7155 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 21A, No. Of Outputs-1Outputs, Output Power Max-1.008Kw, Output Voltage Output 1-48V, Output Current Output 1-21A, Output Voltage Output 2--, Output Current Output ...
01AH7155
Power Supply, Ac-Dc, 48V, 21A, No. Of Outputs-1Outputs, Output Power Max-1.008Kw, Output Voltage Output 1-48V, Output Current Output 1-21A, Output Voltage Output 2--, Output Current Output ... 01AH7155
POWER SUPPLY, AC-DC, 48V, 21A, NO. OF OUTPUTS-1OUTPUTS, OUTPUT POWER MAX-1.008KW, OUTPUT VOLTAGE - OUTPUT 1-48V, OUTPUT CURRENT - OUTPUT 1-21A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 21A, NO. OF OUTPUTS-1OUTPUTS, OUTPUT POWER MAX-1.008KW, OUTPUT VOLTAGE - OUTPUT 1-48V, OUTPUT CURRENT - OUTPUT 1-21A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-5567-ND 01AH7155
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 21A, No. Of Outputs-1Outputs, Output Power Max-1.008Kw, Output Voltage Output 1-48V, Output Current Output 1-21A, Output Voltage Output 2--, Output Current Output ...
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers