Enclosed AC DC Converters 1 Output 12V 13A 85 ~ 264 VAC, 120 ~ 370 VDC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 2142656 | 1866-HRP-150N-12-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Operating Temperature | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 12.0 volts | |
| Number of Outputs | 1 # |