MEAN WELL HLG-600H-54AB LED Driver
11.2A 54V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 611352 | 1866-HLG-600H-54AB-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Input Voltage | 90 to 431 volts | |
| Output Voltage | 54 volts | 54 volts |
| Output Power | 600 watts |