MEAN WELL HLG-480H-C1400A LED Driver
MEAN WELL HLG-480H-C1400A LED Driver
1.4A 171 ~ 343V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 149627 | 1866-2556-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Input Voltage | 90 to 305 volts | |
| Output Voltage | 420 volts | 171 to 343 volts |
| Output Power | 480 watts |