320W Constant Current Mode LED Driver
2.1A 76 ~ 152V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 145104 | 1866-2503-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Output Power | 320 watts | |
| Features | Outdoor Rated | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |