MEAN WELL HLG-320H-12A LED Driver
22A 10.8 ~ 13.5V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 7382444 | 1866-2464-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Number of Channels | 1 # | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |