Mean Well USA, Inc. AC DC Converters HEP-600-54

Description
Enclosed AC DC Converters 1 Output 54V 11.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 54V 11.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2293-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2293-ND
AC DC Converters 1866-2293-ND
Enclosed AC DC Converters 1 Output 54V 11.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Enclosed AC DC Converters 1 Output 54V 11.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 54V, 11.2A; No. Of Outputs Mean Well - 44AC5253 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 11.2A; No. Of Outputs Mean Well
44AC5253
Power Supply, Ac-Dc, 54V, 11.2A; No. Of Outputs Mean Well 44AC5253
POWER SUPPLY, AC-DC, 54V, 11.2A; No. of Outputs:1Outputs; Output Power Max:604.8W; Output Voltage - Output 1:54V; Output Current - Output 1:11.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 54V, 11.2A; No. of Outputs:1Outputs; Output Power Max:604.8W; Output Voltage - Output 1:54V; Output Current - Output 1:11.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-2293-ND 44AC5253
Product Name AC DC Converters Power Supply, Ac-Dc, 54V, 11.2A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 127.0 to 431.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-1524-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.6300 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details