Mean Well USA, Inc. AC DC Converters HEP-320-48A

Description
Enclosed AC DC Converters 1 Output 48V 6.7A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 6.7A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2279-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2279-ND
AC DC Converters 1866-2279-ND
Enclosed AC DC Converters 1 Output 48V 6.7A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Enclosed AC DC Converters 1 Output 48V 6.7A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Mean Well - 44AC5239 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Mean Well
44AC5239
Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Mean Well 44AC5239
POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:321.6W; Output Voltage - Output 1:48V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-2279-ND 44AC5239
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 6.7A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -55 to 70 C (-67 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 127.0 to 431.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details