Mean Well USA, Inc. AC DC Converters HEP-185-15A

Description
Enclosed AC DC Converters 1 Output 15V 11.5A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 11.5A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2265-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2265-ND
AC DC Converters 1866-2265-ND
Enclosed AC DC Converters 1 Output 15V 11.5A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Enclosed AC DC Converters 1 Output 15V 11.5A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 11.5A; Power Supply Approvals Mean Well - 44AC5224 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 11.5A; Power Supply Approvals Mean Well
44AC5224
Power Supply, Ac-Dc, 15V, 11.5A; Power Supply Approvals Mean Well 44AC5224
POWER SUPPLY, AC-DC, 15V, 11.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:172W; Output Voltage - Output 1:15V; Output Current - Output 1:11.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 11.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:172W; Output Voltage - Output 1:15V; Output Current - Output 1:11.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-2265-ND 44AC5224
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 11.5A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -55 to 70 C (-67 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 127.0 to 431.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-RPS-V2-WR2-US-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers