Mean Well USA, Inc. AC DC Converters HEP-150-36A

Description
Enclosed AC DC Converters 1 Output 36V 4.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 4.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2261-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2261-ND
AC DC Converters 1866-2261-ND
Enclosed AC DC Converters 1 Output 36V 4.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Enclosed AC DC Converters 1 Output 36V 4.2A 90 ~ 305 VAC, 127 ~ 431 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1065881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1065881
Switching Power Supplies 1065881
MEAN WELL HEP-150-36A

MEAN WELL HEP-150-36A

Supplier's Site
Power Supply, Ac-Dc, 36V, 4.2A; Power Supply Approvals Mean Well - 44AC5220 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 4.2A; Power Supply Approvals Mean Well
44AC5220
Power Supply, Ac-Dc, 36V, 4.2A; Power Supply Approvals Mean Well 44AC5220
POWER SUPPLY, AC-DC, 36V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151.2W; Output Voltage - Output 1:36V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151.2W; Output Voltage - Output 1:36V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-2261-ND 1065881 44AC5220
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 36V, 4.2A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -55 to 70 C (-67 to 158 F) -55 C (-67 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 127.0 to 431.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-24048-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details