Enclosed AC DC Converters 1 Output 48V 2A 90 ~ 305 VAC, 127 ~ 431 VDC Input
POWER SUPPLY, AC-DC, 48V, 2A; No. of Outputs:1Outputs; Output Power Max:96W; Output Voltage - Output 1:48V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-2256-ND | 1065876 | 44AC5215 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 48V, 2A; No. Of Outputs Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply | |
| Features | Power Factor Correction | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | -55 C (-67 F) | |
| AC Input Voltage | 90.0 to 305.0 volts | ||
| DC Input Voltage | 127.0 to 431.0 volts |