100W Constant Current Mode LED Driver
1.6A 36 ~ 60V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 611344 | 1866-2175-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Output Voltage | 62 volts | 36 to 60 volts |
| Output Power | 100 watts | |
| Features | RoHS Compliant | RoHS Compliant |