Mean Well USA, Inc. AC/DC Adapters GST18B05-P1J

Description
MEAN WELL GST18B05-P1J AC/DC Adapter
Request a Quote Datasheet
Description
MEAN WELL GST18B05-P1J AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1176117 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1176117
AC/DC Adapters 1176117
MEAN WELL GST18B05-P1J AC/DC Adapter

MEAN WELL GST18B05-P1J AC/DC Adapter

Supplier's Site
AC DC Desktop, Wall Power Adapters - 1866-2058-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-2058-ND
AC DC Desktop, Wall Power Adapters 1866-2058-ND
5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 5V, 3A; Power Supply Approvals Mean Well - 44AC5126 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5V, 3A; Power Supply Approvals Mean Well
44AC5126
Adapter, Ac-Dc, 5V, 3A; Power Supply Approvals Mean Well 44AC5126
ADAPTER, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:- RoHS Compliant: Yes

ADAPTER, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1176117 1866-2058-ND 44AC5126
Product Name AC/DC Adapters AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 5V, 3A; Power Supply Approvals Mean Well
Type AC / DC Adapter 1 DC Power Supply; AC / DC Adapter
Operating Temperature 70 C (158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Current 3 amps 3 amps 3 amps
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-320-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details