Mean Well USA, Inc. AC/DC Adapters GSM18E12-P1J

Description
MEAN WELL GSM18E12-P1J AC/DC Adapter
Request a Quote Datasheet
Description
MEAN WELL GSM18E12-P1J AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
AC/DC Adapters
7910913
AC/DC Adapters 7910913
MEAN WELL GSM18E12-P1J AC/DC Adapter

MEAN WELL GSM18E12-P1J AC/DC Adapter

Supplier's Site
AC DC Desktop, Wall Power Adapters - 1866-1934-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-1934-ND
AC DC Desktop, Wall Power Adapters 1866-1934-ND
12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 12V, 1.5A; No. Of Outputs Mean Well - 44AC5035 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 12V, 1.5A; No. Of Outputs Mean Well
44AC5035
Adaptor, Medical, Ac-Dc, 12V, 1.5A; No. Of Outputs Mean Well 44AC5035
ADAPTOR, MEDICAL, AC-DC, 12V, 1.5A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 12V, 1.5A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7910913 1866-1934-ND 44AC5035
Product Name AC/DC Adapters AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 12V, 1.5A; No. Of Outputs Mean Well
Type AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Operating Temperature 60 C (140 F) -25 to 60 C (-13 to 140 F)
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Current 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details