Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters GSM18B05-P1J

Description
5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1866-1923-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-1923-ND
AC DC Desktop, Wall Power Adapters 1866-1923-ND
5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
AC/DC Adapters - 7910967 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
7910967
AC/DC Adapters 7910967
MEAN WELL GSM18B05-P1J AC/DC Adapter

MEAN WELL GSM18B05-P1J AC/DC Adapter

Supplier's Site
Adaptor, Medical, Ac-Dc, 5V, 3A; No. Of Outputs Mean Well - 44AC5028 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 5V, 3A; No. Of Outputs Mean Well
44AC5028
Adaptor, Medical, Ac-Dc, 5V, 3A; No. Of Outputs Mean Well 44AC5028
ADAPTOR, MEDICAL, AC-DC, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 5V, 3A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1923-ND 7910967 44AC5028
Product Name AC DC Desktop, Wall Power Adapters AC/DC Adapters Adaptor, Medical, Ac-Dc, 5V, 3A; No. Of Outputs Mean Well
Type Medical Power Supply; 1 AC / DC Adapter; Medical Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature -25 to 60 C (-13 to 140 F) 60 C (140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Baseplate-cooled 500W AC-DC power supplies - CPFE500F-48-DL-C - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 10.5 amps
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details