Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters GEM40I09-P1J

Description
9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1866-1819-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-1819-ND
AC DC Desktop, Wall Power Adapters 1866-1819-ND
9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 9V, 4A; No. Of Outputs Mean Well - 44AC4970 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 9V, 4A; No. Of Outputs Mean Well
44AC4970
Adaptor, Ac-Dc, Medical, 9V, 4A; No. Of Outputs Mean Well 44AC4970
ADAPTOR, AC-DC, MEDICAL, 9V, 4A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 9V, 4A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1819-ND 44AC4970
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 9V, 4A; No. Of Outputs Mean Well
Type Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details