MEAN WELL GE18I48-P1J AC/DC Adapter
48V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
ADAPTER, AC-DC, 48V, 0.375A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:48V; Output Current - Output 1:375mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7066492 | 1866-1784-ND | 44AC4990 |
| Product Name | AC/DC Adapters | AC DC Desktop, Wall Power Adapters | Adapter, Ac-Dc, 48V, 0.375A; Power Supply Approvals Mean Well |
| Type | AC / DC Adapter | 1 | DC Power Supply; AC / DC Adapter |
| Technology | Switching Power Supply | ||
| Operating Temperature | 50 C (122 F) | -10 to 50 C (14 to 122 F) | |
| Adapter Plug Type | Australia/china, european plug, uk, us/japan | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |