2W;I:15VDC;O:+18/-9V
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1866-GD2-151809-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; 7-SIP, 5 Leads |
| Special Features | Multiple Outputs |
| Output Voltage | -9 to 18 volts |