Desktop Battery Charger 7.2V 3A
MEAN WELL GC30B-11P1J Battery Charger
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Battery Chargers | Battery Chargers |
| Product Number | 1866-1762-ND | 7471780 |
| Product Name | Battery Chargers | Battery Chargers |
| Approval | CB, CE, cULus, GS | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Input Voltage | 90 to 264 volts | |
| Current | 3.0 amps |