Mean Well USA, Inc. AC DC Converters EPS-65S-5

Description
Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1738-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1738-ND
AC DC Converters 1866-1738-ND
Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 10A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1034697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1034697
Switching Power Supplies 1034697
MEAN WELL EPS-65S-5

MEAN WELL EPS-65S-5

Supplier's Site
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well - 44AC4756 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well
44AC4756
Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well 44AC4756
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):50W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Power Rating (Covection Cooling):50W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1738-ND 1034697 44AC4756
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-elr-10360-240-4u-27142 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3GB7005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details