Mean Well USA, Inc. AC DC Converters EPS-65S-48

Description
Open Frame AC DC Converters 1 Output 48V 1.36A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 1.36A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1737-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1737-ND
AC DC Converters 1866-1737-ND
Open Frame AC DC Converters 1 Output 48V 1.36A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 1.36A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1034702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1034702
Switching Power Supplies 1034702
MEAN WELL EPS-65S-48

MEAN WELL EPS-65S-48

Supplier's Site
Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Mean Well - 44AC4755 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Mean Well
44AC4755
Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Mean Well 44AC4755
POWER SUPPLY, AC-DC, 48V, 1.36A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65.3W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.36A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65.3W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1737-ND 1034702 44AC4755
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 48V, 1.36A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB240-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
2 suppliers
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details