Mean Well USA, Inc. Switching Power Supplies EPS-65S-12

Description
MEAN WELL EPS-65S-12
Request a Quote Datasheet
Description
MEAN WELL EPS-65S-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1034699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1034699
Switching Power Supplies 1034699
MEAN WELL EPS-65S-12

MEAN WELL EPS-65S-12

Supplier's Site
AC DC Converters - 1866-1733-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1733-ND
AC DC Converters 1866-1733-ND
Open Frame AC DC Converters 1 Output 12V 5.42A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 5.42A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5.42A, No. Of Outputs-1 Output, Power Rating Covection Cooling-65W, Power Rating Forced Cooling--, Input Voltage Vac-80V Ac To 264V Ac, Power Supply Output Type-Adjustable... - 44AC4750 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5.42A, No. Of Outputs-1 Output, Power Rating Covection Cooling-65W, Power Rating Forced Cooling--, Input Voltage Vac-80V Ac To 264V Ac, Power Supply Output Type-Adjustable...
44AC4750
Power Supply, Ac-Dc, 12V, 5.42A, No. Of Outputs-1 Output, Power Rating Covection Cooling-65W, Power Rating Forced Cooling--, Input Voltage Vac-80V Ac To 264V Ac, Power Supply Output Type-Adjustable... 44AC4750
POWER SUPPLY, AC-DC, 12V, 5.42A, NO. OF OUTPUTS-1 OUTPUT, POWER RATING COVECTION COOLING-65W, POWER RATING FORCED COOLING--, INPUT VOLTAGE VAC-80V AC TO 264V AC, POWER SUPPLY OUTPUT TYPE-ADJUSTABLE, FIXED, OUTPUT VOLTAGE - OUTPUT ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 5.42A, NO. OF OUTPUTS-1 OUTPUT, POWER RATING COVECTION COOLING-65W, POWER RATING FORCED COOLING--, INPUT VOLTAGE VAC-80V AC TO 264V AC, POWER SUPPLY OUTPUT TYPE-ADJUSTABLE, FIXED, OUTPUT VOLTAGE - OUTPUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1034699 1866-1733-ND 44AC4750
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 5.42A, No. Of Outputs-1 Output, Power Rating Covection Cooling-65W, Power Rating Forced Cooling--, Input Voltage Vac-80V Ac To 264V Ac, Power Supply Output Type-Adjustable...
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details