Mean Well USA, Inc. Switching Power Supplies EPS-35-27

Description
MEAN WELL EPS-35-27
Request a Quote Datasheet
Description
MEAN WELL EPS-35-27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7647025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7647025
Switching Power Supplies 7647025
MEAN WELL EPS-35-27

MEAN WELL EPS-35-27

Supplier's Site
AC DC Converters - 1866-1688-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1688-ND
AC DC Converters 1866-1688-ND
Open Frame AC DC Converters 1 Output 27V 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 27V 1.3A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 27V, 1.3A, 35.1W Rohs Compliant Mean Well - 13AJ5810 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27V, 1.3A, 35.1W Rohs Compliant Mean Well
13AJ5810
Power Supply, Ac-Dc, 27V, 1.3A, 35.1W Rohs Compliant Mean Well 13AJ5810
POWER SUPPLY, AC-DC, 27V, 1.3A, 35.1W ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 27V, 1.3A, 35.1W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7647025 1866-1688-ND 13AJ5810
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 27V, 1.3A, 35.1W Rohs Compliant Mean Well
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 27.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers