Mean Well EPS-120 Series of 120 W PCB Mounting industrial power supplies offer a high-density & reliable power solution for a wide variety of applications. The EPS-120 series offers a full range universal AC input within a miniature 4 Inch x 2 Inch 1U footprint so space-critical applications & various configurations are covered. The working efficiency of the range is up to 91%, with an extremely low no load consumption rating of 0.1 W. Comes equipped with industry standard protection such as short circuit, over temperature, overload & over voltage. Designed for use within industrial installations where price to performance is a priority.
Output Voltage = 48V dc
Output Current = 2.5A
Power Rating = 120W
Input Voltage = 113 - 370 V dc, 80 - 264 V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Length = 101.6mm
Width = 50.8mm
Depth = 29mm
Ripple And Noise = 200mV Pk-Pk
AC/DC CONVERTER 48V 84W
POWER SUPPLY, AC-DC, 48V, 1.75A; No. of Outputs:1 Output; Power Rating (Covection Cooling):84W; Power Rating (Forced Cooling):120W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1034712 | 1866-1666-ND | 44AC4741 |
Product Name | AC DC Converters | Power Supply, Ac-Dc, 48V, 1.75A; No. Of Outputs Mean Well | |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply |
Form Factor | Board Mount | Open Frame | |
AC Output Current | 2.5 amps | ||
DC Output Power | 120 watts | ||
Ripple | 200mV Pk-Pk |