Mean Well USA, Inc. AC DC Converters EPP-300-24

Description
Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1652-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1652-ND
AC DC Converters 1866-1652-ND
Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 7703951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7703951
Switching Power Supplies 7703951
MEAN WELL EPP-300-24

MEAN WELL EPP-300-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 8.33A; No. Of Outputs Mean Well - 44AC4729 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 8.33A; No. Of Outputs Mean Well
44AC4729
Power Supply, Ac-Dc, 24V, 8.33A; No. Of Outputs Mean Well 44AC4729
POWER SUPPLY, AC-DC, 24V, 8.33A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):300W @ 20.5CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 8.33A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):300W @ 20.5CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1652-ND 7703951 44AC4729
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 24V, 8.33A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details