Mean Well USA, Inc. AC DC Converters EPP-300-12

Description
Open Frame AC DC Converters 1 Output 12V 16.67A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 16.67A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1650-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1650-ND
AC DC Converters 1866-1650-ND
Open Frame AC DC Converters 1 Output 12V 16.67A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 16.67A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 16.67A; No. Of Outputs Mean Well - 44AC4727 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 16.67A; No. Of Outputs Mean Well
44AC4727
Power Supply, Ac-Dc, 12V, 16.67A; No. Of Outputs Mean Well 44AC4727
POWER SUPPLY, AC-DC, 12V, 16.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):300W @ 20.5CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 16.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):300W @ 20.5CFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1650-ND 44AC4727
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 16.67A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Bench Power Supplies - 1233613 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details