Mean Well USA, Inc. AC DC Converters EPP-200-48

Description
Open Frame AC DC Converters 1 Output 48V 3A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 3A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1649-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1649-ND
AC DC Converters 1866-1649-ND
Open Frame AC DC Converters 1 Output 48V 3A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 48V 3A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3A; No. Of Outputs Mean Well - 44AC4726 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3A; No. Of Outputs Mean Well
44AC4726
Power Supply, Ac-Dc, 48V, 3A; No. Of Outputs Mean Well 44AC4726
POWER SUPPLY, AC-DC, 48V, 3A; No. of Outputs:1 Output; Power Rating (Covection Cooling):140W; Power Rating (Forced Cooling):200W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output VoltageRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3A; No. of Outputs:1 Output; Power Rating (Covection Cooling):140W; Power Rating (Forced Cooling):200W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1649-ND 44AC4726
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details