Mean Well USA, Inc. AC DC Converters EPP-200-24

Description
Open Frame AC DC Converters 1 Output 24V 5.9A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 5.9A 80 ~ 264 VAC, 113 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1647-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1647-ND
AC DC Converters 1866-1647-ND
Open Frame AC DC Converters 1 Output 24V 5.9A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 5.9A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1244644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1244644
Switching Power Supplies 1244644
MEAN WELL EPP-200-24

MEAN WELL EPP-200-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 5.9A; Power Supply Approvals Mean Well - 44AC4724 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5.9A; Power Supply Approvals Mean Well
44AC4724
Power Supply, Ac-Dc, 24V, 5.9A; Power Supply Approvals Mean Well 44AC4724
POWER SUPPLY, AC-DC, 24V, 5.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):200W @ 10CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):200W @ 10CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1647-ND 1244644 44AC4724
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 24V, 5.9A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Wall Mount
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 1217213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details