Mean Well USA, Inc. AC DC Converters EPP-150-15

Description
Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1641-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1641-ND
AC DC Converters 1866-1641-ND
Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 15V 6.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 6.7A; Power Supply Approvals Mean Well - 44AC4718 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 6.7A; Power Supply Approvals Mean Well
44AC4718
Power Supply, Ac-Dc, 15V, 6.7A; Power Supply Approvals Mean Well 44AC4718
POWER SUPPLY, AC-DC, 15V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 20CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 20CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1641-ND 44AC4718
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 6.7A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers