Mean Well USA, Inc. AC DC Converters EPP-100-12

Description
Open Frame AC DC Converters 1 Output 12V 6.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 6.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1635-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1635-ND
AC DC Converters 1866-1635-ND
Open Frame AC DC Converters 1 Output 12V 6.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 6.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Mean Well - 44AC4712 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Mean Well
44AC4712
Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Mean Well 44AC4712
POWER SUPPLY, AC-DC, 12V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 20CFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 20CFM; Power Rating (Convection Cooling):75W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1635-ND 44AC4712
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details