Mean Well USA, Inc. AC DC Converters ENP-360-48

Description
Enclosed AC DC Converters 1 Output 55.2V 6.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 55.2V 6.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-1634-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1634-ND
AC DC Converters 1866-1634-ND
Enclosed AC DC Converters 1 Output 55.2V 6.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 55.2V 6.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 6.5A; No. Of Outputs Mean Well - 01AH7118 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 6.5A; No. Of Outputs Mean Well
01AH7118
Power Supply, Ac-Dc, 48V, 6.5A; No. Of Outputs Mean Well 01AH7118
POWER SUPPLY, AC-DC, 48V, 6.5A; No. of Outputs:1Outputs; Output Power Max:359W; Output Voltage - Output 1:48V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 6.5A; No. of Outputs:1Outputs; Output Power Max:359W; Output Voltage - Output 1:48V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1634-ND 01AH7118
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 6.5A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1236635 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details