Mean Well USA, Inc. AC/DC Adapters ENP-360-12

Description
MEAN WELL ENP-360-12 AC/DC Adapter
Request a Quote Datasheet
Description
MEAN WELL ENP-360-12 AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1361320 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1361320
AC/DC Adapters 1361320
MEAN WELL ENP-360-12 AC/DC Adapter

MEAN WELL ENP-360-12 AC/DC Adapter

Supplier's Site
AC DC Converters - 1866-1632-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1632-ND
AC DC Converters 1866-1632-ND
Enclosed AC DC Converters 1 Output 13.8V 26A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 13.8V 26A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 26A; No. Of Outputs Mean Well - 01AH7116 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 26A; No. Of Outputs Mean Well
01AH7116
Power Supply, Ac-Dc, 12V, 26A; No. Of Outputs Mean Well 01AH7116
POWER SUPPLY, AC-DC, 12V, 26A; No. of Outputs:1Outputs; Output Power Max:359W; Output Voltage - Output 1:12V; Output Current - Output 1:26A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 26A; No. of Outputs:1Outputs; Output Power Max:359W; Output Voltage - Output 1:12V; Output Current - Output 1:26A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1361320 1866-1632-ND 01AH7116
Product Name AC/DC Adapters AC DC Converters Power Supply, Ac-Dc, 12V, 26A; No. Of Outputs Mean Well
Type AC / DC Adapter AC/DC Converter; 1 DC Power Supply
Operating Temperature 70 C (158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Current 26 amps 26 amps
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-2015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details