Mean Well USA, Inc. AC/DC Adapters ENP-120-24

Description
MEAN WELL ENP-120-24 AC/DC Adapter
Request a Quote Datasheet
Description
MEAN WELL ENP-120-24 AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1361311 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1361311
AC/DC Adapters 1361311
MEAN WELL ENP-120-24 AC/DC Adapter

MEAN WELL ENP-120-24 AC/DC Adapter

Supplier's Site
AC DC Converters - 1866-1624-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1624-ND
AC DC Converters 1866-1624-ND
Enclosed AC DC Converters 1 Output 27.6V 4.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 27.6V 4.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.3A; No. Of Outputs Mean Well - 01AH7108 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.3A; No. Of Outputs Mean Well
01AH7108
Power Supply, Ac-Dc, 24V, 4.3A; No. Of Outputs Mean Well 01AH7108
POWER SUPPLY, AC-DC, 24V, 4.3A; No. of Outputs:1Outputs; Output Power Max:119W; Output Voltage - Output 1:24V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.3A; No. of Outputs:1Outputs; Output Power Max:119W; Output Voltage - Output 1:24V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1361311 1866-1624-ND 01AH7108
Product Name AC/DC Adapters AC DC Converters Power Supply, Ac-Dc, 24V, 4.3A; No. Of Outputs Mean Well
Type AC / DC Adapter AC/DC Converter; 1 DC Power Supply
Operating Temperature 70 C (158 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Current 4.3 amps 4.3 amps
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details