MEAN WELL ENC-240-24 Battery Charger
Desktop Battery Charger 24V 8A 24V
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Battery Chargers | Battery Chargers |
| Product Number | 149519 | 1866-1618-ND |
| Product Name | Battery Chargers | Battery Chargers |
| Output Voltage | 28.8 volts | 24.0 volts |
| Approval | CB, CE, cULus, EAC | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |