MEAN WELL ELG-75-48DA LED Driver
1.6A 48V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED DRIVER, CONSTANT CURRENT/VOLT, 76.8W ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1034662 | 1866-ELG-75-48DA-ND | 68AH9826 |
| Product Name | LED Drivers | LED Drivers | Led Driver, Constant Current/volt, 76.8W Rohs Compliant Mean Well |
| Type | Dimmable | ||
| Number of Channels | 1 # | ||
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |