REDUNDANCY MODULE, DIN RAIL; For Use With:24VDC DIN Rail Mounting Power Supplies; Accessory Type:Power Supply Redundancy Module; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24 VAC INPUT, OUTPUT: 24 VDC AT 20 AMP, 480 W, DIN RAIL MOUNT, SUCCEEDED BY DRDN20-12. FREE 2 YEAR RADWELL WARRANTY
MEAN WELL Power Supplies DR-RDN20
| Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 01AH7090 | 22003151 | |
| Product Name | Redundancy Module, Din Rail; For Use With Mean Well | Power Supply | Power Supply |
| Regulatory Compliance | RoHS Compliant |