Mean Well USA, Inc. Industrial, DIN Rail Power Supplies DR-75-12

Description
AC/DC DIN RAIL SUPPLY 12V 76W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 76W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-1016-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1016-ND
Industrial, DIN Rail Power Supplies 1866-1016-ND
AC/DC DIN RAIL SUPPLY 12V 76W

AC/DC DIN RAIL SUPPLY 12V 76W

Buy Now Datasheet
Power Supply - 22003176 - Radwell International
Willingboro, NJ, United States
Power Supply
22003176
Power Supply 22003176
POWER SUPPLY, AC-DC DIN RAIL, 12V, 6.25A, 90-264V IN, ENCLOSED, DIN RAIL, PFC, 75W, DR SERIES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC DIN RAIL, 12V, 6.25A, 90-264V IN, ENCLOSED, DIN RAIL, PFC, 75W, DR SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY, AC-DC, DIN RAIL, 76W, 12V, 6.3A - 70069746 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, DIN RAIL, 76W, 12V, 6.3A
70069746
POWER SUPPLY, AC-DC, DIN RAIL, 76W, 12V, 6.3A 70069746
Features: Universal AC Input AC Input Selectable by Switch (DR-120) Built-In Active PFC Function, PF>0.95 Built-In Passive PFC Function Compliance to EN61000-3-2 (480 W Models) Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection Can be Installed on DIN Rail TS35, 7.5, or 15 UL 508 Listed 100% Full Load Burn-In Test LED Indicator for Power ON 3-Year Factory Warranty

Features:

  • Universal AC Input
  • AC Input Selectable by Switch (DR-120)
  • Built-In Active PFC Function, PF>0.95
  • Built-In Passive PFC Function Compliance to EN61000-3-2 (480 W Models)
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • Can be Installed on DIN Rail TS35, 7.5, or 15
  • UL 508 Listed
  • 100% Full Load Burn-In Test
  • LED Indicator for Power ON
  • 3-Year Factory Warranty
Supplier's Site
Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 76 W, 12 V, 6.3 A Rohs Compliant Mean Well - 24M1479 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 76 W, 12 V, 6.3 A Rohs Compliant Mean Well
24M1479
Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 76 W, 12 V, 6.3 A Rohs Compliant Mean Well 24M1479
DIN Rail Mount Power Supply, Fixed, 85 V, 264 V, 76 W, 12 V, 6.3 A RoHS Compliant: Yes

DIN Rail Mount Power Supply, Fixed, 85 V, 264 V, 76 W, 12 V, 6.3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-1016-ND 22003176 70069746 24M1479
Product Name Industrial, DIN Rail Power Supplies Power Supply POWER SUPPLY, AC-DC, DIN RAIL, 76W, 12V, 6.3A Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 76 W, 12 V, 6.3 A Rohs Compliant Mean Well
Type 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 6.3 amps 6.25 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2304-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details