Mean Well USA, Inc. Industrial, DIN Rail Power Supplies DR-4515

Description
AC/DC DIN RAIL SUPPLY 15V 42W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 15V 42W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-1418-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1418-ND
Industrial, DIN Rail Power Supplies 1866-1418-ND
AC/DC DIN RAIL SUPPLY 15V 42W

AC/DC DIN RAIL SUPPLY 15V 42W

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 2.8A; Power Supply Approvals Mean Well - 24M1476 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 2.8A; Power Supply Approvals Mean Well
24M1476
Power Supply, Ac-Dc, 15V, 2.8A; Power Supply Approvals Mean Well 24M1476
POWER SUPPLY, AC-DC, 15V, 2.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:42W; Output Voltage - Output 1:15V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 2.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:42W; Output Voltage - Output 1:15V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1418-ND 24M1476
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 15V, 2.8A; Power Supply Approvals Mean Well
Type 1 DC Power Supply
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 2.8 amps 2.8 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details