Mean Well USA, Inc. Industrial, DIN Rail Power Supplies DDR-60L-15

Description
DC/DC DIN RAIL SUPPLY 15V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 15V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-5066-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-5066-ND
Industrial, DIN Rail Power Supplies 1866-5066-ND
DC/DC DIN RAIL SUPPLY 15V 60W

DC/DC DIN RAIL SUPPLY 15V 60W

Buy Now Datasheet
Dc-Dc Converter, 15V, 4A; No. Of Outputs Mean Well - 01AH7075 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 4A; No. Of Outputs Mean Well
01AH7075
Dc-Dc Converter, 15V, 4A; No. Of Outputs Mean Well 01AH7075
DC-DC CONVERTER, 15V, 4A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 4A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-5066-ND 01AH7075
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 15V, 4A; No. Of Outputs Mean Well
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data