Mean Well USA, Inc. Industrial, DIN Rail Power Supplies DDR-120C-48

Description
DC/DC DIN RAIL SUPPLY 48V 120W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-5034-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-5034-ND
Industrial, DIN Rail Power Supplies 1866-5034-ND
DC/DC DIN RAIL SUPPLY 48V 120W

DC/DC DIN RAIL SUPPLY 48V 120W

Buy Now Datasheet
Dc-Dc Converter, 48V, 2.5A; No. Of Outputs Mean Well - 01AH7044 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 2.5A; No. Of Outputs Mean Well
01AH7044
Dc-Dc Converter, 48V, 2.5A; No. Of Outputs Mean Well 01AH7044
DC-DC CONVERTER, 48V, 2.5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 2.5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-5034-ND 01AH7044
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 2.5A; No. Of Outputs Mean Well
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 33.6 to 67.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details