Enclosed Battery Charger 48V 55A 48V
MEAN WELL DBR-3200-48 Battery Charger
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Battery Chargers | Battery Chargers |
| Product Number | 1866-5520-ND | 634203 |
| Product Name | Battery Chargers | Battery Chargers |
| Approval | CB, CE, cURus, EAC, TUV | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | |
| Input Voltage | 90 to 370 volts | |
| Current | 55.0 amps |