Mean Well USA, Inc. Switching Power Supplies AD-55B

Description
MEAN WELL AD-55B Switching Power Supply
Request a Quote Datasheet
Description
MEAN WELL AD-55B Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6600145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6600145
Switching Power Supplies 6600145
MEAN WELL AD-55B Switching Power Supply

MEAN WELL AD-55B Switching Power Supply

Supplier's Site
AC DC Converters - 1866-1103-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-1103-ND
AC DC Converters 1866-1103-ND
Enclosed AC DC Converters 2 Output 27.6V 26.5V 1.8A, 160mA 88 ~ 264 VAC, 124 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 27.6V 26.5V 1.8A, 160mA 88 ~ 264 VAC, 124 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC ENCLOSED PCB, 53.92W, 1.8A 27.6VOUT W/CHARGER - 70069652 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC ENCLOSED PCB, 53.92W, 1.8A 27.6VOUT W/CHARGER
70069652
POWER SUPPLY, AC-DC ENCLOSED PCB, 53.92W, 1.8A 27.6VOUT W/CHARGER 70069652
Features: Universal AC Input/Full Range Protections: Short Circuit, Overload, Over Voltage Short Circuit, Overload, and Over-Voltage Protection Included On All Models Battery Low Protections (Except ADS Series) Cooling by Free Air Convection DC Alarm Signal (Optional) Fixed Switching Frequency at 45 kHz Approvals: UL, CUL, TüV, CB, CE 100% Full Load Burn-In Test 2-Year Factory Warranty

Features:

  • Universal AC Input/Full Range
  • Protections: Short Circuit, Overload, Over Voltage
  • Short Circuit, Overload, and Over-Voltage Protection Included On All Models
  • Battery Low Protections (Except ADS Series)
  • Cooling by Free Air Convection
  • DC Alarm Signal (Optional)
  • Fixed Switching Frequency at 45 kHz
  • Approvals: UL, CUL, TÜV, CB, CE
  • 100% Full Load Burn-In Test
  • 2-Year Factory Warranty
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 6600145 1866-1103-ND 70069652
Product Name Switching Power Supplies AC DC Converters POWER SUPPLY, AC-DC ENCLOSED PCB, 53.92W, 1.8A 27.6VOUT W/CHARGER
Operating Temperature 60 C (140 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance RoHS Compliant
Number of Outputs 2 #
AC Input Voltage 264.0 volts 88.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2146-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers