Meadowlark Optics, Inc. VersaLight™ Polarizer VLR-100-NIR

Description
VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight™ reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds. VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds.
Description
VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight™ reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds. VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds.

Suppliers

Company
Product
Description
Supplier Links
Frederick, CO, USA
VersaLight™ Polarizer
VLR-100-NIR
VersaLight™ Polarizer VLR-100-NIR
VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight™ reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds. VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds.

VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight™ reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds.

VersaLight™ is constructed of a thin layer of aluminum MicroWires® on a glass substrate and sets a new standard for applications requiring high durability, contrast and a wide field of view for visible through infrared wavelengths. VersaLight™ offers the performance quality of dichroic sheet polarizers while extending the operating temperature to 200° C. The nature of VersaLight’s MicroWire construction allows it to perform as an exceptional polarizing beam splitter. In operation, VersaLight reflects one polarization state and transmits another, both with high contrast. VersaLight™ offers the broadest band and highest field of view of any polarizer material presently available. VersaLight™ can be shaped as needed and stacked to achieve very high contrast ratios. Large aperture VersaLight™ Polarizers are available on a custom basis, up to 200mm rounds.

Technical Specifications

  Meadowlark Optics, Inc.
Product Category Optical Polarizers
Product Number VLR-100-NIR
Product Name VersaLight™ Polarizer
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Optical Polarizer Waveplate / Retardation Plate
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/8
View Details
Rochon Polarizer - PRC-100-ABBO - CASTECH, Inc.
Specs
Optical Polarizer Calcite Polarizer
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/4
View Details
Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 632.8 nm - 10RP12-24 - Newport MKS
Specs
Optical Polarizer Waveplate / Retardation Plate
Surface Quality 10-5 Scratch / Dig
Wavelength Range 633 nm (6328 Å)
View Details