Meadowlark Optics, Inc. Pockels Cell Modulator Pockels Cell - 40 mm - λ

Description
Our longitudinal Pockels Cells are often used in imaging polarimetry and in the chopping of polarized beams. They consist of Z-cut KD*P crystals between protective windows that have transparent indiumtinoxide electrodes applied to their interior faces. The electrodes produce a uniform electric field normal to the optical faces and permit use of a thin (less than 3 mm) KD*P crystal. As shown on the response graph the electric field creates a positive or negative retardancevalue depending on the instantaneous field direction. The thin crystal additionally makes these cells suitable for use in non-collimated imaging light beams slower than f/20. Meadowlark specializes in clear apertures up to 40 mm. These devices are useful as variable retarders in applications requiring very fast switching. Due to the wide variation in customer applications, Meadowlark is unable to provide a turn-key high voltage driver but is pleased to help identify the critical voltage/current requirements.
Description
Our longitudinal Pockels Cells are often used in imaging polarimetry and in the chopping of polarized beams. They consist of Z-cut KD*P crystals between protective windows that have transparent indiumtinoxide electrodes applied to their interior faces. The electrodes produce a uniform electric field normal to the optical faces and permit use of a thin (less than 3 mm) KD*P crystal. As shown on the response graph the electric field creates a positive or negative retardancevalue depending on the instantaneous field direction. The thin crystal additionally makes these cells suitable for use in non-collimated imaging light beams slower than f/20. Meadowlark specializes in clear apertures up to 40 mm. These devices are useful as variable retarders in applications requiring very fast switching. Due to the wide variation in customer applications, Meadowlark is unable to provide a turn-key high voltage driver but is pleased to help identify the critical voltage/current requirements.

Suppliers

Company
Product
Description
Supplier Links
Frederick, CO, USA
Pockels Cell Modulator
Pockels Cell - 40 mm - λ
Pockels Cell Modulator Pockels Cell - 40 mm - λ
Our longitudinal Pockels Cells are often used in imaging polarimetry and in the chopping of polarized beams. They consist of Z-cut KD*P crystals between protective windows that have transparent indiumtinoxide electrodes applied to their interior faces. The electrodes produce a uniform electric field normal to the optical faces and permit use of a thin (less than 3 mm) KD*P crystal. As shown on the response graph the electric field creates a positive or negative retardancevalue depending on the instantaneous field direction. The thin crystal additionally makes these cells suitable for use in non-collimated imaging light beams slower than f/20. Meadowlark specializes in clear apertures up to 40 mm. These devices are useful as variable retarders in applications requiring very fast switching. Due to the wide variation in customer applications, Meadowlark is unable to provide a turn-key high voltage driver but is pleased to help identify the critical voltage/current requirements.

Our longitudinal Pockels Cells are often used in imaging polarimetry and in the chopping of polarized beams.

They consist of Z-cut KD*P crystals between protective windows that have transparent indiumtinoxide electrodes applied to their interior faces. The electrodes produce a uniform electric field normal to the optical faces and permit use of a thin (less than 3 mm) KD*P crystal. As shown on the response graph the electric field creates a positive or negative retardancevalue depending on the instantaneous field direction.

The thin crystal additionally makes these cells suitable for use in non-collimated imaging light beams slower than f/20. Meadowlark specializes in clear apertures up to 40 mm. These devices are useful as variable retarders in applications requiring very fast switching.

Due to the wide variation in customer applications, Meadowlark is unable to provide a turn-key high voltage driver but is pleased to help identify the critical voltage/current requirements.

Technical Specifications

  Meadowlark Optics, Inc.
Product Category Electro-Optic Modulators
Product Number Pockels Cell - 40 mm - λ
Product Name Pockels Cell Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Intensity Modulator, 10 GHz, 1550 nm - M-APE-I-1550-10 - Newport MKS
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Optical components - X15213-03BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Modulation Type Digital
Wavelength Range 1064 nm (10640 Å)
Rise Time 2.70E10 ps
View Details