Meadowlark Optics, Inc. MWIR Variable Retarder LPR-300-λ

Description
Liquid crystal technology for polarization control now extends into the mid IR. Meadowlark’s standard line of polarization controllers can be used for these new variable retarders. They can be custom configured for use as variable attenuators and as polarization rotators.
Description
Liquid crystal technology for polarization control now extends into the mid IR. Meadowlark’s standard line of polarization controllers can be used for these new variable retarders. They can be custom configured for use as variable attenuators and as polarization rotators.

Suppliers

Company
Product
Description
Supplier Links
Frederick, CO, USA
MWIR Variable Retarder
LPR-300-λ
MWIR Variable Retarder LPR-300-λ
Liquid crystal technology for polarization control now extends into the mid IR. Meadowlark’s standard line of polarization controllers can be used for these new variable retarders. They can be custom configured for use as variable attenuators and as polarization rotators.

Liquid crystal technology for polarization control now extends into the mid IR. Meadowlark’s standard line of polarization controllers can be used for these new variable retarders. They can be custom configured for use as variable attenuators and as polarization rotators.

Frederick, CO, USA
Liquid Crystal Polarization Rotator
LPR-300-λ
Liquid Crystal Polarization Rotator LPR-300-λ
Our Liquid Crystal Polarization Rotator (LPR) continuously rotates the polarization orientation of a monochromatic, linearly polarized input beam. Our LPR consists of a compensated Liquid Crystal Variable Retarder combined with a zero-order polymer quarter-wave retarder. The fast axis of the liquid crystal variable retarder is oriented at 45° to the slow axis of the quarter-wave retarder and the linearly polarized input must be parallel to the quarter-wave retarder slow axis. Polarization rotation is achieved by electrically controlling the retardance of the Liquid Crystal Variable Retarder, eliminating any mechanical motion. A quarter-wave retarder converts elliptical polarization formed by the Liquid Crystal Variable Retarder to linear polarization. The rotation angle is equal to one-half the retardance change from the Liquid Crystal Variable Retarder. Response time of the LPR depends upon the desired amount of rotation. Small rotations have a longer response time because of a smaller change in the electric field strength. Polarization purity is defined as the ratio of the rotated linear component to the orthogonal component and, on average, polarization purity (or extinction ratio) is better than 150:1. We provide test data including the required voltages corresponding to polarization orientations, in 10° increments, from approximately -40° to approximately 140° rotation. These measurements are taken at ambient temperature for your specified wavelength. Standard Liquid Crystal Polarization Rotators are supplied without an input polarizer. Input polarization direction must be precisely aligned for optimum performance.

Our Liquid Crystal Polarization Rotator (LPR) continuously rotates the polarization orientation of a monochromatic, linearly polarized input beam. Our LPR consists of a compensated Liquid Crystal Variable Retarder combined with a zero-order polymer quarter-wave retarder. The fast axis of the liquid crystal variable retarder is oriented at 45° to the slow axis of the quarter-wave retarder and the linearly polarized input must be parallel to the quarter-wave retarder slow axis. Polarization rotation is achieved by electrically controlling the retardance of the Liquid Crystal Variable Retarder, eliminating any mechanical motion.

A quarter-wave retarder converts elliptical polarization formed by the Liquid Crystal Variable Retarder to linear polarization. The rotation angle is equal to one-half the retardance change from the Liquid Crystal Variable Retarder.

Response time of the LPR depends upon the desired amount of rotation. Small rotations have a longer response time because of a smaller change in the electric field strength.

Polarization purity is defined as the ratio of the rotated linear component to the orthogonal component and, on average, polarization purity (or extinction ratio) is better than 150:1.

We provide test data including the required voltages corresponding to polarization orientations, in 10° increments, from approximately -40° to approximately 140° rotation. These measurements are taken at ambient temperature for your specified wavelength.

Standard Liquid Crystal Polarization Rotators are supplied without an input polarizer. Input polarization direction must be precisely aligned for optimum performance.

Technical Specifications

  Meadowlark Optics, Inc.
Product Category Waveplates and Retardation Plates
Product Number LPR-300-λ
Product Name MWIR Variable Retarder
Unlock Full Specs
to access all available technical data

Similar Products

Half Wave Plate, Multiple-Order, Quartz, 25.4 mm Diameter, 532 nm & 1064 nm - 10RP22-05 - Newport MKS
Specs
Material Quartz
Surface Quality 10-5 Scratch / Dig
Wavelength Range 532 nm (5320 Å)
View Details
Cemented Zero Order Waveplates -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 20-10 Scratch / Dig
View Details
Waveplate -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Material Quartz; MgF2
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/8
View Details
Optically Contacted Zero-Order Waveplates -  - CASTECH, Inc.
Specs
Material Quartz
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/10
View Details