MDI Group Solid State Overload/Relay SS90AU-1

Description
SOLID STATE RELAY, W/BUILT IN HEAT SINK, SINGLE POLE, DC CONTROL. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, W/BUILT IN HEAT SINK, SINGLE POLE, DC CONTROL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 224370345 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
224370345
Solid State Overload/Relay 224370345
SOLID STATE RELAY, W/BUILT IN HEAT SINK, SINGLE POLE, DC CONTROL. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, W/BUILT IN HEAT SINK, SINGLE POLE, DC CONTROL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 224370345
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09EQ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole DC Coil Contactors - MC-65A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details