MDE Semiconductor, Inc. Metal Oxide Varistors MOV Series MDE-70D182K

Description
MDE High Energy Metal Oxide Varistors “D” & “S” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in various spaces and in bare disc form intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can be used with pressure contacts. Bare Disc Products are also available for certain applications where discs of the same diameter may be stacked. This Series is available in 40D (40mm), and 53D (53mm) single disc configuration. with the single square available in 34S (34mm) configurations. The maximum peak current capabilities range from 18,000 Amps to 70,000 Amps. Varistor voltages range from 130 volts to 1,400 volts.
Datasheet
Description
MDE High Energy Metal Oxide Varistors “D” & “S” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in various spaces and in bare disc form intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can be used with pressure contacts. Bare Disc Products are also available for certain applications where discs of the same diameter may be stacked. This Series is available in 40D (40mm), and 53D (53mm) single disc configuration. with the single square available in 34S (34mm) configurations. The maximum peak current capabilities range from 18,000 Amps to 70,000 Amps. Varistor voltages range from 130 volts to 1,400 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistors MOV Series - MDE-70D182K - MDE Semiconductor, Inc.
Newport Beach, CA, United States
Metal Oxide Varistors MOV Series
MDE-70D182K
Metal Oxide Varistors MOV Series MDE-70D182K
MDE High Energy Metal Oxide Varistors “D” & “S” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in various spaces and in bare disc form intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can be used with pressure contacts. Bare Disc Products are also available for certain applications where discs of the same diameter may be stacked. This Series is available in 40D (40mm), and 53D (53mm) single disc configuration. with the single square available in 34S (34mm) configurations. The maximum peak current capabilities range from 18,000 Amps to 70,000 Amps. Varistor voltages range from 130 volts to 1,400 volts.

MDE High Energy Metal Oxide Varistors “D” & “S” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in various spaces and in bare disc form intended for special applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can be used with pressure contacts. Bare Disc Products are also available for certain applications where discs of the same diameter may be stacked.

This Series is available in 40D (40mm), and 53D (53mm) single disc configuration. with the single square available in 34S (34mm) configurations. The maximum peak current capabilities range from 18,000 Amps to 70,000 Amps. Varistor voltages range from 130 volts to 1,400 volts.

Supplier's Site Datasheet

Technical Specifications

  MDE Semiconductor, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number MDE-70D182K
Product Name Metal Oxide Varistors MOV Series
Configuration Single Device
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752755P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Current Surge 80 amps
View Details
 - AC Power 4 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details