Manufacturer: MDE Semiconductor Inc
Win Source Part Number: 1334743-30KPA84CA
Category: Circuit Protection>TVS - Diodes
Packaging: Bulk
Type: Zener
Applications: General Purpose
Standard Package: 200
Mounting: Through Hole
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 84V
Voltage - Breakdown (Min): 93.8V
Voltage - Clamping (Max) @ Ipp: 139.2V
Power - Peak Pulse: 30000W (30kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 217.7A
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: P600, Axial
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Other Part Number: 3811-30KPA84CA
RoHS Status: ROHS3 Compliant
TVS DIODE BP 84VRWM 139.2VC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334743-30KPA84CA | 30KPA84CA |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 30000 watts | 30000 watts |